EN
  • EN
  • DE

VS-50TPS12L-M3

Part No VS-50TPS12L-M3
Manufacturer Vishay
Catalog SCRs - Single
Description SCR STANDARD 1200V 50A TO-247L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Voltage - Off State 1200V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 100mA
Voltage - On State (Vtm) (Maximum) 1.32V
Current - On State (It (AV)) (Maximum) 50A
Current - On State (It (RMS)) (Maximum) 79A
Current - Hold (Ih) (Maximum) 300mA
Current - Off State (Maximum) 50μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 530A @ 100Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 150°C
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247L
Win Source Part Number 763873-VS-50TPS12L-M3
Popularity Medium
Supply and Demand Status Limited
Family Name VS-50TPS12
Introduction Date February 02, 2016
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VS-50TPS12L-M3 CAD Model

Description

The VS-50TPS12L-M3 from Vishay is a standard recovery SCR type electronic component.

  • Voltage-Off State: 1200V
  • Current-Non Rep. Surge: 530A @ 100Hz
  • Current-On State: 79A
  • Voltage-On State (maximum): 1.32V
  • Current-Off State (maximum): 50μA
  • Current-On State (It (AV)) (maximum): 50A
  • Operating Temperature Range: -40°C to 150°C
  • Package: TO-247-3
  • Packaging: Tube
  • Introduction Date: February 02, 2016
  • Estimated EOL Date: 2028
  • ECCN: EAR99
  • Supply and demand status: Limited

You May Also Be Interested in

Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Microchip Technology
SCR
Lowest to $98.9197
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4378 $51.1938
50+ $2.0002 $100.0100
78+ $1.9377 $151.1406
107+ $1.8752 $200.6464
138+ $1.8127 $250.1526
185+ $1.6252 $300.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess