EN
  • EN
  • DE

VOD3120AB-T

Part No VOD3120AB-T
Manufacturer Vishay
Catalog Isolators - Gate Drivers
Description OPTOISO IGBT MOSFET DRIVER 2.5A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Vishay Semiconductor Opto Division
Series -
Package Tape & Reel
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5300Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Propagation Delay tpLH / tpHL (Max) 500ns, 500ns
Pulse Width Distortion (Max) 70ns
Rise / Fall Time (Typ) 35ns, 35ns
Current - Output High, Low 2.5A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 1.37V
Current - DC Forward (If) (Max) 20 mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approval Agency CQC, cUL, UL, VDE
Base Product Number VOD3120
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1372504-VOD3120AB-T
Ultra Librarian 3D Model Ultra Librarian VOD3120AB-T CAD Model

Description

The Vishay VOD3120AB-T is an optical coupling isolator designed for gate driver applications.

  • Temperature Range: -40°C to 105°C
  • Voltage Isolation: 5300Vrms
  • Package: 8-SMD, gull wing
  • Mounting Type: Surface mount
  • Voltage Forward (Vf): 1.37V
  • Current Output: 2.5A
  • Common Mode Transient Immunity: 35kV/μs
  • Pulse Width Distortion: 70ns
  • Approvals: CQC, cUL, UL, and VDE

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9805 $53.9275
125+ $0.8045 $100.5625
195+ $0.7794 $151.9830
270+ $0.7543 $203.6610
345+ $0.7291 $251.5395
460+ $0.6537 $300.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,337 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess