EN
  • EN
  • DE

VO4256H-X007T

Part No VO4256H-X007T
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5.3KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202016-VO4256H-X007T
Win Source Part Number Cross
Manufacturer Vishay Semiconductor Opto Division
Category Isolators Optoisolators Triac, SCR Output Optoisolators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Type Triac
Voltage - Isolation 5300Vrms
Voltage - Off State 600 V
Static dV/dt (Min) 5kV/µs
Current - LED Trigger (Ift) (Max) 2mA
Ultra Librarian 3D Model Ultra Librarian VO4256H-X007T CAD Model

Description

The Optoisolators Triac, SCR Output Optoisolators from Vishay Semiconductor Opto Division offer reliable isolation for various applications.

  • Voltage Rating: 600V
  • Isolation Voltage: 5300Vrms
  • Output Type: triac
  • Static dV/dt: minimum of 5kV/µs
  • LED Trigger Current: maximum of 2mA
  • Packaging Options: tape & reel, cut tape, and Digi-Reel formats
  • Product Status: active

You May Also Be Interested in

ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Sharp Microelectronics
Photothyristor Coupler
Need more? Email Us
Sharp Microelectronics
Cost effective Non-zero cross type Mini-Flat Package Phototriac Coupler for triggering
Lowest to $7.4948
Sharp Microelectronics
Lowest to $10.8258
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.2274
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $0.7541
Sharp Microelectronics
High Noise Resistance Type Phototriac Coupler / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Lowest to $1.2821
Sharp Microelectronics
OPTOISOLATOR 4KV PWR TRIAC 6DIP
Lowest to $15.0889
Vishay
Optocoupler with Phototriac Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess