EN
  • EN
  • DE

VLMY71AAAC-GS08

Part No VLMY71AAAC-GS08
Manufacturer Vishay
Catalog LED Lighting - Color
Description SMD LED LITTLE STAR YELLOW / LED Lighting Color series Yellow 591nm (585nm ~ 597nm) 2424 (6060 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Vishay Semiconductor Opto Division
Series Little Star®
Package Cut Tape (CT),
Product Status Obsolete
Color Yellow
Wavelength 591nm (585nm ~ 597nm)
Current - Test 400mA
Voltage - Forward (Vf) (Typ) 2.5V
Lumens/Watt @ Current - Test 30 lm/W
Current - Max 400mA
Luminous Flux @ Current/Temperature 30lm (21lm ~ 39lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2424 (6060 Metric)
Supplier Device Package SMD
Dimension 0.236" Dia x 0.236" T (6.00mm x 6.00mm)
Height - Seated (Max) 0.059" (1.50mm)
Thermal Resistance of Package 20°C/W
Base Product Number VLMY71
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names VLMY71AAAC-GS08DKR,VLMY71AAAC-GS08CT,VLMY71AAAC-GS08-ND,VLMY71AAAC-GS08TR
Standard Package 2,000
Win Source Part Number 1009007-VLMY71AAAC-GS08
Ultra Librarian 3D Model Ultra Librarian VLMY71AAAC-GS08 CAD Model

Description

The VLMY71AAAC-GS08 from Vishay Semiconductor Opto Division is an LED lighting component from the Little Star® series.

  • Color: Yellow
  • Viewing Angle: 120°
  • Forward Voltage: 2.5V
  • Maximum Current: 400mA
  • Luminous Flux: 30lm @ 400mA and 25°C
  • Package: 2424 (6060 metric)
  • Thermal Resistance: 20°C/W
  • ECCN: EAR99 compliant
  • MSL Level: 2A (4 weeks)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSTAR GREEN 550NM / LED Lighting Color series Green 550nm (500nm ~ 600nm)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.3269
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess