EN
  • EN
  • DE

VLMRGB6112-00-GS08

Part No VLMRGB6112-00-GS08
Manufacturer Vishay
Catalog OEM Souring
Description (SMD) RGB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467478-VLMRGB6112-00-GS08
Manufacturer Vishay
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Last Time Buy
Color Red, Green, Blue (RGB)
Configuration Independent
Lens Color Colorless
Lens Transparency Diffused
Millicandela Rating 730mcd Red, 1030mcd Green, 240mcd Blue
Lens Style Rectangle with Flat Top
Lens Size 2.00mm x 2.20mm
Voltage - Forward (Vf) (Typ) 2V Red, 3.1V Green, 3V Blue
Current - Test 20mA
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 624nm Red, 526nm Green, 469nm Blue
Wavelength - Peak 630nm Red, 518nm Green, 468nm Blue
Grade Automotive
Qualification AEC-Q101
Package / Case 6-PLCC
Supplier Device Package 6-PLCC
Size / Dimension 3.20mm L x 2.80mm W
Height (Max) 1.65mm
Ultra Librarian 3D Model Ultra Librarian VLMRGB6112-00-GS08 CAD Model

Description

The VLMRGB6112-00-GS08 is a state-of-the-art electronic component manufactured by Vishay Semiconductors, a leading producer of semiconductors and passive electronic components. This product is an RGB (Red, Green, and Blue) LED, denoted by its specification '(SMD) RGB', indicating that it is a Surface-Mount Device. It is classified under 'Component' and the subcategory 'Others', pointing to its versatile use in various electronic applications. RGB LEDs like the VLMRGB6112-00-GS08 are pivotal in a wide range of illumination and color display purposes, offering the ability to reproduce a broad spectrum of colors by adjusting the intensity of the individual red, green, and blue elements. Suitable for high-density mounting, this LED is ideal for decorative lighting, backlighting, and signal illumination in both consumer and industrial applications. With Vishay's reputation for high-quality components, the VLMRGB6112-00-GS08 is designed for superior performance, longevity, and energy efficiency.

You May Also Be Interested in

Amd
FPGA
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess