EN
  • EN
  • DE

VLDS1235G

Part No VLDS1235G
Manufacturer Vishay
Catalog LED Indication - Discrete
Description LED RED CLEAR 2SMD / Red 630nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel - TR
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 11000mcd
Lens Style Round with Domed Top
Lens Size 1.80mm Dia
Voltage - Forward (Vf) (Typ) 2.2V
Current - Test 50mA
Viewing Angle 11°
Mounting Surface Mount
Wavelength - Dominant 630nm
Wavelength - Peak 639nm
Case / Package 2-SMD, Gull Wing
Supplier Device Package 2-SMD
Size / Dimension 2.30mm L x 2.30mm W
Height (Max) 2.97mm
Base Product Number VLDS1235
RoHS Status ROHS3 Compliant
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number VLDS1235GTR,VLDS1235GDKR,VLDS1235GCT
Standard Package 6,000
Win Source Part Number 1331912-VLDS1235G
Ultra Librarian 3D Model Ultra Librarian VLDS1235G CAD Model

Description

The Vishay Semiconductor Opto Division VLDS1235G is a surface mount LED indication discrete with a standard package of 6,000.

  • Manufacturer: Vishay Semiconductor Opto Division
  • Mounting: Surface Mount
  • Standard Package: 6,000
  • Viewing Angle: 11°
  • Millicandela Rating: 11000mcd
  • Lens Style: Round with a Domed Top
  • Lens Size: 1.80mm Dia
  • LED Color: Red
  • Lens Transparency: Clear
  • Voltage-Forward (Vf) (Typ): 2.2V
  • Current-Test: 50mA
  • Wavelength-Dominant: 630nm
  • Wavelength-Peak: 639nm
  • Height (max): 2.97mm
  • Supplier Device Package: 2-SMD
  • Case/Package: 2-SMD, gull-wing
  • ROHS3 Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Citizen
Lowest to $0.3754
Citizen
Lowest to $0.1640
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us
Vishay
LED GREEN CLEAR 2PLCC SMD
Lowest to $0.1388
Citizen
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2630 $51.2850
465+ $0.2158 $100.3470
720+ $0.2091 $150.5520
990+ $0.2023 $200.2770
1,280+ $0.1956 $250.3680
1,715+ $0.1754 $300.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess