EN
  • EN
  • DE

VJ9937F823JXAMR

Part No VJ9937F823JXAMR
Manufacturer Vishay
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 408050-VJ9937F823JXAMR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VJ9937F823JXAMR CAD Model

Description

The VJ9937F823JXAMR is a high-voltage ceramic multilayer capacitor (MLCC) from Vishay. It is specifically designed for applications that demand stable performance and reliability under high voltage conditions. These capacitors are essential components in various power electronics and high-voltage circuit designs.

Applications:

  • High-voltage power supplies
  • Snubber circuits
  • DC-DC converters
  • Voltage multipliers
  • Lighting ballasts and high-intensity discharge (HID) lamps

Features:

  • High voltage rating, allowing for use in demanding applications
  • X7R dielectric material for stable capacitance over temperature
  • Surface mount package for automated assembly
  • RoHS compliant, meeting environmental regulations
  • Compact size, suitable for miniaturized designs

Benefits:

  • Provides reliable operation in high-voltage circuits
  • Maintains consistent performance across a wide temperature range
  • Facilitates efficient and cost-effective manufacturing processes
  • Environmentally friendly due to RoHS compliance
  • Enables the design of smaller and more compact electronic devices

Technical Specifications:

The VJ9937F823JXAMR utilizes X7R dielectric material, which ensures that the capacitance remains within ±15% of its nominal value over the temperature range of -55°C to +125°C. The crucial specifications include the voltage rating, capacitance value, and tolerance, which are critical for selecting the appropriate capacitor for a given application. Consult the specific datasheet for this part number to confirm precise voltage, capacitance, and tolerance values.

The surface mount design is ideal for automated assembly lines, reducing manufacturing costs and improving efficiency. The capacitor's robust construction ensures long-term reliability and stable performance in harsh operating conditions. Its small size makes it well-suited for applications where space is limited.

You May Also Be Interested in

Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess