EN
  • EN
  • DE
  • IT

VJ5601M868MXBSR

Part No VJ5601M868MXBSR
Manufacturer Vishay
Catalog RF and Wireless >RF Power Dividers/Splitters
Description RF ANT 868MHZ CHIP SOLDER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Antennas
Manufacturer Vishay Vitramon
Packaging Tape & Reel (TR)
Part Status Obsolete
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 868MHz
Frequency Range 800MHz ~ 940MHz
Antenna Type Chip
Number of Bands 1
Return Loss -3dB
Gain 1.73dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.047" (1.20mm)
Ultra Librarian 3D Model Ultra Librarian VJ5601M868MXBSR CAD Model

You May Also Be Interested in

Mini-Circuits
2 WAYS PWRSPLTR, DC - 2000 MHZ
Need more? Email Us
Mini-Circuits
2 WAYS PWRSPLTR, 1900 - 4200 MHZ
Need more? Email Us
Mini-Circuits
4 WAYS PWRSPLTR, 5-500 MHZ, 50
Need more? Email Us
Mini-Circuits
2 WAYS PWR SPLTR, 1 - 750 MHZ
Need more? Email Us
Mini-Circuits
90 HYBRID, 1700 - 2700 MHZ, 50
Need more? Email Us
Mini-Circuits
4 WAYS PWRSPLTR, 5-500 MHZ, 50
Need more? Email Us
Mini-Circuits
RF PWR DVDR 3.8GHZ-5.9GHZ 0805
Need more? Email Us
Mini-Circuits
4WAYS PWRSPLTR, 10-800 MHZ, 50
Need more? Email Us
Mini-Circuits
PWR SPLTR CMBD / SMA / ROHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess