EN
  • EN
  • DE

VJ1210A681JXBAT

Part No VJ1210A681JXBAT
Manufacturer Vishay
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 408012-VJ1210A681JXBAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VJ1210A681JXBAT CAD Model

Description

The VJ1210A681JXBAT is a multi-layer ceramic capacitor (MLCC) manufactured by Vishay. It is designed for surface mount applications and offers a compact size while providing stable performance. This capacitor is part of the VJ series, known for its reliability and suitability for various electronic circuits.

Applications

  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • RF and microwave circuits
  • High-frequency applications
  • Consumer electronics

Features

  • Surface Mount Device (SMD)
  • Case Size: 1210 (3.2mm x 2.5mm)
  • Capacitance: 680 pF
  • Voltage Rating: 50V
  • Dielectric: C0G (NP0)
  • Tolerance: ±5%
  • Operating Temperature Range: -55°C to +125°C
  • High Q and low ESR
  • RoHS compliant

Benefits

  • Extremely stable performance over temperature variations due to C0G (NP0) dielectric
  • Compact size allows for high-density circuit designs
  • Reliable operation in harsh environmental conditions
  • Low losses in high-frequency applications
  • Precise capacitance value due to tight tolerance

Additional Details

The C0G (NP0) dielectric ensures that the capacitor maintains its capacitance with minimal change over the operating temperature range. This makes it suitable for applications where high stability and precision are critical. The 1210 case size is a standard SMD package, making it easy to handle during assembly. The VJ1210A681JXBAT capacitor is commonly used in applications such as RF amplifiers, filters, and oscillators where high Q and low ESR are required.

The capacitor's construction consists of multiple layers of ceramic material and metal electrodes, resulting in high volumetric efficiency. Its reflow soldering profile adheres to industry standards, ensuring compatibility with standard assembly processes.

You May Also Be Interested in

Yageo
CAP CER 0.56UF 25V X7R 0805
Lowest to $0.0380
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 47UF 10V X7R 1210
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess