EN
  • EN
  • DE

VJ0805Y472JXAMT

Part No VJ0805Y472JXAMT
Manufacturer Vishay
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 407986-VJ0805Y472JXAMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VJ0805Y472JXAMT CAD Model

Description

The VJ0805Y472JXAMT is a surface-mount multilayer ceramic capacitor (MLCC) from Vishay. It is part of the VJ series, which is known for its reliability and performance in various electronic applications. Designed for automated assembly, this capacitor provides stable capacitance characteristics over a range of temperatures and voltages.

Applications

  • Bypass and decoupling in electronic circuits
  • Filtering in power supplies
  • Timing circuits
  • High-frequency circuits
  • Mobile devices
  • Consumer electronics

Features

  • Surface-mount design for automated assembly
  • Multilayer ceramic construction for high capacitance in a small size
  • High reliability
  • Stable capacitance over temperature and voltage variations
  • RoHS compliant

Benefits

  • Reduced board space requirements due to its small size
  • Improved circuit performance due to stable capacitance
  • Lower assembly costs due to automated placement
  • Long-term reliability in demanding applications
  • Environmentally friendly due to RoHS compliance

Specifications

The VJ0805Y472JXAMT has the following specifications:

  • Case Size: 0805 (2012 Metric)
  • Capacitance: 4700 pF (4.7 nF)
  • Voltage Rating: 100 V
  • Temperature Coefficient: X7R
  • Tolerance: ±5%
  • Operating Temperature Range: -55°C to +125°C
  • Termination: Nickel barrier with tin plating

The X7R dielectric offers a balance between capacitance stability and size, making it suitable for a wide range of general-purpose applications. The ±5% tolerance provides good precision for applications where tighter capacitance control is needed.

You May Also Be Interested in

TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess