EN
  • EN
  • DE

GM72V661641CLT-7J

Part No GM72V661641CLT-7J
Manufacturer Hynix Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1185432-GM72V661641CLT-7J
Categories Custom Parts
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GM72V661641CLT-7J CAD Model

Description

The GM72V661641CLT-7J is a custom part memory module manufactured by Hynix Semiconductor.

  • Type: polymeric
  • Approvals: cURus and TUV
  • Mounting: surface mount device (SMD)
  • Maximum Thickness: 0.039 inches (1.00mm)
  • Maximum Voltage: 30V
  • Maximum Current: 100A
  • Current Hold (Ih): 200mA
  • Current Trip (It): 400mA
  • Time to Trip: 20ms
  • Operating Temperature: -40°C to 85°C
  • Family: 1812L
  • Status: active
  • Alternative Parts: SMD1812P020TF and PTS181230V020
  • Application: circuit protection

You May Also Be Interested in

Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Fuji Electric
Lowest to $8.1612
Renesas Electronics America
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Rochester Electronics
Need more? Email Us
Fastrax
Lowest to $32.6415
Hitachi, Ltd
Contact for details
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess