EN
  • EN
  • DE

VJ0603Y104JXACW1BC

Part No VJ0603Y104JXACW1BC
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 50V X7R 0603 / 0.1 µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Vishay Vitramon
Packaging Reel - TR
Capacitance 0.1 µF
Tolerance ±5%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.037" (0.95mm)
Base Product Number VJ0603
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 720-VJ0603Y104JXACW1BCTR,720-VJ0603Y104JXACW1BCCT,720-VJ0603Y104JXACW1BCDKR
Standard Package 4,000
Win Source Part Number 1329354-VJ0603Y104JXACW1BC
Ultra Librarian 3D Model Ultra Librarian VJ0603Y104JXACW1BC CAD Model

Description

The VJ0603Y104JXACW1BC is a multilayer ceramic chip capacitor (MLCC) manufactured by Vishay. It's designed for general-purpose applications requiring a stable capacitance value in a small 0603 package.

Applications:

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering capacitors
  • Timing circuits
  • Smoothing circuits

Features:

  • Capacitance: 0.1µF (100nF)
  • Voltage rating: 16V
  • Dielectric: X7R
  • Tolerance: ±5%
  • Operating Temperature Range: -55°C to +125°C
  • Size: 0603 (1608 metric)

Benefits:

  • Stable capacitance: X7R dielectric provides stable capacitance over temperature and voltage.
  • Small size: Allows for high-density mounting.
  • Reliable performance: Multilayer construction provides long-term reliability.
  • Low ESR: Efficient energy storage and delivery.
  • Suitable for various applications: General-purpose capacitor for diverse circuits.

Additional Details:

The VJ0603Y104JXACW1BC capacitor uses a multilayer ceramic construction, which consists of alternating layers of ceramic dielectric and metal electrodes. This construction allows for a high capacitance value in a small package. The X7R dielectric provides a stable capacitance over a wide range of temperatures and voltages. The capacitor is designed to be surface mounted.

This capacitor is well-suited for applications such as decoupling power rails, filtering noise, and timing circuits. Its X7R dielectric, small size, and reliable construction make it suitable for use across a range of applications.

You May Also Be Interested in

Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4,100+ $0.0141 $57.8100
9,905+ $0.0117 $115.8885
15,465+ $0.0112 $173.2080
21,280+ $0.0109 $231.9520
27,475+ $0.0105 $288.4875
36,590+ $0.0095 $347.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,075 pieces
In Stock: 8,075 pieces Factory Stock: 8,000 pieces
MOQ: 4100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess