The VJ0603A331JXBAC31X is a multilayer ceramic capacitor (MLCC) manufactured by Vishay. It is designed for general-purpose applications requiring stable capacitance and high reliability. This capacitor is available in a small 0603 surface mount package.
Applications
- Bypass capacitors
- Decoupling capacitors
- Filtering circuits
- Timing circuits
- General-purpose electronic circuits
Features
- High capacitance stability
- Small 0603 surface mount package
- High reliability
- RoHS compliant
- Excellent high-frequency performance
Benefits
- Provides stable capacitance over a wide range of temperatures and voltages
- Saves board space
- Ensures reliable circuit operation
- Environmentally friendly
- Minimizes signal noise and interference
Additional Details
The VJ0603A331JXBAC31X has a capacitance of 330pF, a voltage rating of 25V, and a tolerance of ±5%. It utilizes a stable dielectric material, ensuring minimal capacitance drift over time and temperature. The small 0603 package allows for high-density circuit designs. This capacitor is suitable for use in various electronic devices, including mobile phones, computers, and industrial equipment. Its excellent high-frequency performance makes it ideal for use in high-speed digital circuits. The VJ0603A331JXBAC31X provides a cost-effective and reliable solution for general-purpose capacitor applications. It is designed to meet the demanding requirements of modern electronic devices. The capacitor's robust construction ensures long-term reliability and stability.