EN
  • EN
  • DE

VEMI65AA-HCI

Part No VEMI65AA-HCI
Manufacturer Vishay
Catalog EMI/RFI Filters (LC, RC Networks)
Description 6-Channel EMI-Filter with ESD-Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279170-VEMI65AA-HCI
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VEMI65AA-HCI CAD Model

Description

The VEMI65AA-HCI is an Electrostatic Discharge (ESD) protection device manufactured by Vishay. It is designed to protect sensitive electronic components from damage caused by ESD events.

Applications:

  • Mobile Phones: Used to protect sensitive ICs from ESD damage during handling and use.
  • Tablets: Employed in tablets to protect against ESD strikes on I/O ports and other exposed areas.
  • Wearable Devices: Suitable for protecting wearable devices like smartwatches and fitness trackers from ESD.
  • Automotive Electronics: Utilized in automotive electronic systems to protect against ESD events in harsh environments.
  • Industrial Equipment: Used in industrial equipment to protect against ESD damage in manufacturing and testing processes.

Features:

  • Low Capacitance: Minimises signal degradation in high-speed data lines.
  • Fast Response Time: Quickly clamps ESD voltages to safe levels.
  • Low Leakage Current: Minimises power consumption.
  • Small Package Size: Available in a small surface mount package for easy integration.
  • AEC-Q101 Qualified: Meets the automotive industry's quality and reliability standards for discrete semiconductors.

Benefits:

  • ESD Protection: Protects sensitive electronic components from ESD damage, preventing system failures.
  • Signal Integrity: Low capacitance ensures minimal signal degradation in high-speed data lines.
  • Improved Reliability: Enhances the reliability of electronic devices by protecting them from ESD events.
  • Compact Design: Small package size saves board space.

Additional Details:

The VEMI65AA-HCI typically has a low clamping voltage and a high ESD withstand capability. It is available in various package configurations, such as DFN and SOD. It is commonly used to protect USB ports, HDMI ports, and other I/O interfaces. Refer to the Vishay datasheet for detailed electrical characteristics, application guidelines, and package dimensions.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,271 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess