EN
  • EN
  • DE
  • IT

P13USB14-AZHE

Part No P13USB14-AZHE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 265493-P13USB14-AZHE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P13USB14-AZHE CAD Model

Description

Maxim Integrated's P13USB14-AZHE Product Overview

The P13USB14-AZHE from Maxim Integrated is a cutting-edge USB switch designed for applications requiring USB 2.0 High-Speed (480Mbps) switching. It is a versatile and robust solution for USB signal routing that is commonly used in a variety of consumer electronics, including smartphones, tablets, laptops, and desktop computers.

Key Features:

  • High-Speed USB 2.0 Interface: The P13USB14-AZHE supports High-Speed USB 2.0 data rates up to 480Mbps, ensuring fast and efficient data transfer.
  • Low On-Capacitance (C<sub>ON): With its low on-capacitance, the switch minimizes signal attenuation, providing a more reliable connection for high-speed data communication.
  • Low On-Resistance (R<sub>ON): The low on-resistance of the switch allows for minimal voltage drop and power loss, which is essential for maintaining signal integrity.
  • ESD Protection: The device includes integrated ESD protection circuitry, safeguarding connected devices from electrostatic discharge events.
  • Space-Saving Package: Housed in a compact package, the P13USB14-AZHE is designed to fit into the tightest of PCB layouts, making it suitable for portable and space-constrained applications.

Applications:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Computing Devices (Laptops, Notebooks, Desktops)
  • USB Peripheral Switching
  • Docking Stations

The P13USB14-AZHE is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the electronics industry. With its advanced features and robust performance, this USB switch is an excellent choice for designers looking to optimize their USB interface designs. The integration of ESD protection and low parasitic elements means that the P13USB14-AZHE not only simplifies the design process but also enhances the overall durability and longevity of the end product.

You May Also Be Interested in

NEC
LOW NOISE L TO Ku-BAND GaAs MESFET
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $6.9733
NEC
Need more? Email Us
NXP / Nexperia
Low power dual operational amplifi
Lowest to $0.3622
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Lowest to $6.0631

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess