EN
  • EN
  • DE

VDRS07H460BSE

Part No VDRS07H460BSE
Manufacturer Vishay
Catalog TVS - Varistors, MOVs
Description VARISTOR 750V 1.2KA DISC 9MM / Var MOV 460VAC/615VDC 1200A 750V Radial Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay BC Components
Series VDRS
Packaging Bulk
Varistor Voltage (Minimum) 675V
Varistor Voltage (Typ) 750V
Varistor Voltage (Maximum) 825V
Current - Surge 1.2kA
Energy 63J
Number of Circuits 1
Maximum AC Volts 460VAC
Maximum DC Volts 615VDC
Capacitance @ Frequency 75pF @ 1kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package Disc 9mm
Win Source Part Number 799039-VDRS07H460BSE
Popularity Medium
Supply and Demand Status Limited
Family Name VDRS E
Introduction Date December 06, 2005
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian VDRS07H460BSE CAD Model

Description

The Vishay BC Components VDRS Series is a set of varistors that have a varistor voltage (typ) of 750V.

  • Capacitance: 75pF @ 1kHz
  • Maximum AC Volts: 460VAC
  • Maximum DC Volts: 615VDC
  • Energy: 63J
  • Varistor Voltage (Minimum): 675V
  • Varistor Voltage (Maximum): 825V
  • Current Surge: 1.2kA
  • Package / Case: disc 9mm
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited
  • Manufacturer: Vishay BC Components

You May Also Be Interested in

Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess