EN
  • EN
  • DE

VDRS07B030BSE

Part No VDRS07B030BSE
Manufacturer Vishay
Catalog TVS - Varistors, MOVs
Description VARISTOR 47V 250A DISC 9MM / 47 V 250 A Varistor 1 Circuit Through Hole Disc 9mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1361040-VDRS07B030BSE
HTSUS 8533.40.4000
ECCN EAR99
REACH Status REACH Unaffected
MSL Level Not Applicable
Package / Case Disc 9mm
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C (TA)
Capacitance @ Frequency 1600 pF @ 1 kHz
Number of Circuits 1
Energy 3.6J
Current - Surge 250 A
Varistor Voltage (Max) 51.7 V
Varistor Voltage (Typ) 47 V
Varistor Voltage (Min) 42.3 V
Maximum DC Volts 38 V
Maximum AC Volts 30 V
Product Status Active
Package Bulk
Series VDRS
Mfr Vishay Beyschlag/Draloric/BC Components
Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Ultra Librarian 3D Model Ultra Librarian VDRS07B030BSE CAD Model

Description

The 1361040-VDRS07B030BSE is a transient voltage suppressor (TVS) varistor from Vishay Beyschlag/Draloric/BC Components' VDRS series.

  • Capacitance: 1600 pF @ 1 kHz
  • Mounting Type: Through Hole
  • Package/Case: Disc 9mm
  • Maximum AC Voltage: 30 V
  • Maximum DC Voltage: 38 V
  • Varistor Voltage: 42.3 V to 51.7 V
  • Surge Current Rating: 250 A
  • Energy Rating: 3.6J
  • REACH: Unaffected
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Lowest to $0.2391
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2275 $50.0500
540+ $0.1867 $100.8180
830+ $0.1809 $150.1470
1,145+ $0.1750 $200.3750
1,480+ $0.1692 $250.4160
1,980+ $0.1517 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess