EN
  • EN
  • DE

V8PAM12HM3/I

Part No V8PAM12HM3/I
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 120V 8A DO221BC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 120 V 8A Surface Mount DO-221BC (SMPA)
Manufacturer Vishay
Series Automotive, AEC-Q101, eSMP®, TMBS®
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-221BC, SMA Flat Leads Exposed Pad
Case / Package DO-221BC (SMPA)
Family Name V8PAM12
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 14000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902484-V8PAM12HM3/I
Ultra Librarian 3D Model Ultra Librarian V8PAM12HM3/I CAD Model

Description

The V8PAM12HM3/I from Vishay is a 120 V, 8 A surface mount Schottky diode in the DO-221BC (SMPA) package. It is AEC-Q101 qualified for automotive applications.

Schottky diodes are semiconductor devices that have a very low forward voltage drop, making them ideal for applications where high efficiency is required. They are also very fast switching devices, making them suitable for use in high frequency circuits.

The V8PAM12HM3/I has a forward voltage drop of only 0.5 V at 8 A, and a reverse recovery time of just 5 ns. It also has a high surge current capability of 100 A.

This diode is suitable for a wide range of applications, including:

Power supplies Motor controllers Solar inverters Battery chargers LED drivers Automotive electronics Here are some of the key features and benefits of the V8PAM12HM3/I:

Low forward voltage drop (0.5 V at 8 A) High surge current capability (100 A) Fast switching speed (5 ns reverse recovery time) AEC-Q101 qualified for automotive applications Surface mount package for easy assembly The V8PAM12HM3/I is a versatile and high-performance Schottky diode that is ideal for a wide range of applications.

Here are some additional details about the V8PAM12HM3/I:

It has a maximum operating temperature of 150 degrees Celsius. It is available in a lead-free version. It is RoHS compliant. The V8PAM12HM3/I is a popular choice for designers of power supplies, motor controllers, solar inverters, battery chargers, LED drivers, and automotive electronics. It is a reliable and high-performance diode that offers excellent value for money.

Here are some examples of how the V8PAM12HM3/I can be used in different applications:

In a power supply, the V8PAM12HM3/I can be used as a rectifier to convert AC power to DC power. In a motor controller, the V8PAM12HM3/I can be used as a freewheeling diode to protect the motor controller from voltage spikes. In a solar inverter, the V8PAM12HM3/I can be used as a blocking diode to prevent the battery from discharging back into the solar panel. In a battery charger, the V8PAM12HM3/I can be used as a rectifier to convert AC power to DC power to charge the battery. In an LED driver, the V8PAM12HM3/I can be used as a rectifier to convert AC power to DC power to drive the LEDs. In automotive electronics, the V8PAM12HM3/I can be used in a variety of applications, such as power supplies, motor controllers, and LED drivers. The V8PAM12HM3/I is a versatile and high-performance Schottky diode that is ideal for a wide range of applications. It is a reliable and cost-effective choice for designers of power supplies, motor controllers, solar inverters, battery chargers, LED drivers, and automotive electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2366 $50.8690
520+ $0.1941 $100.9320
800+ $0.1881 $150.4800
1,100+ $0.1820 $200.2000
1,425+ $0.1759 $250.6575
1,905+ $0.1577 $300.4185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess