EN
  • EN
  • DE

V30120S

Part No V30120S
Manufacturer Vishay
Catalog Electronic Wholesale
Description High-Voltage Trench MOS Barrier Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1278935-V30120S
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V30120S CAD Model

Description

The V30120S is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for high-efficiency rectification in power supplies and other applications where a low forward voltage drop and fast switching speed are required. Schottky diodes have a lower forward voltage drop compared to standard silicon diodes, leading to improved efficiency.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the output stage of SMPS to convert AC to DC with high efficiency.
  • DC-DC Converters: Employed in DC-DC converters for rectification and voltage regulation.
  • Polarity Protection: Used for reverse polarity protection in various electronic circuits.
  • Free-Wheeling Diodes: Implemented as free-wheeling diodes in inductive circuits to protect switching devices from voltage spikes.
  • Solar Power Systems: Utilized in solar inverters and charge controllers for rectification and blocking diodes.
  • LED Lighting: Used in LED drivers for efficient power conversion and regulation.

Features

  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents, providing robust performance under transient conditions.
  • Fast Switching Speed: Enables efficient switching operation, reducing switching losses.
  • High Reliability: Designed for reliable performance in demanding environments.
  • RoHS Compliant: Compliant with RoHS environmental standards.
  • Low Leakage Current: Minimizes reverse leakage current, ensuring efficient operation.

Benefits

  • Increased Efficiency: Low forward voltage drop leads to higher efficiency in power conversion applications.
  • Improved System Performance: Fast switching speed reduces switching losses and improves overall system performance.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation.
  • Reduced Heat Dissipation: Lower forward voltage drop reduces heat dissipation, simplifying thermal management.
  • Cost-Effective Solution: Provides a cost-effective solution for high-efficiency rectification.

Additional Details

The V30120S has a reverse voltage rating of 120V and a forward current of 3A. It typically comes in a TO-220AC or similar package for easy mounting and heat dissipation. The forward voltage drop is typically around 0.5V at the rated current. Detailed specifications, including reverse recovery time (which is very low for Schottky diodes), surge current rating, and thermal resistance, can be found in the manufacturer's datasheet. It's a popular choice for power supply and converter designs due to its efficiency.

You May Also Be Interested in

Spansion
Need more? Email Us
Toko America Inc.
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Silergy Corp
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess