EN
  • EN
  • DE

V30100SG-E3/W4

Part No V30100SG-E3/W4
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841937-V30100SG-E3/W4
Ultra Librarian 3D Model Ultra Librarian V30100SG-E3/W4 CAD Model

Description

The V30100SG-E3/W4 is a Schottky Barrier Rectifier manufactured by Vishay. This rectifier is designed for high-efficiency rectification in power supplies, inverters, and freewheeling diode applications. It is characterized by its low forward voltage drop and fast switching speed, which contributes to improved system efficiency.

Applications:

  • Switching Power Supplies: Used as a rectifier in secondary side rectification for improved efficiency.
  • Freewheeling Diodes: Employed in inductive load applications to protect switching devices from voltage spikes.
  • DC-DC Converters: Integrated into DC-DC converters for efficient voltage conversion.
  • Solar Inverters: Utilized in solar inverters for rectification of DC power.
  • Automotive Applications: Applied in automotive electronic systems for rectification and protection.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Fast Switching Speed: Reduces switching losses and improves high-frequency performance.
  • High-Temperature Operation: Suitable for use in high-temperature environments.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Increased System Efficiency: Reduces power consumption and improves overall system performance.
  • Improved Reliability: Provides stable and dependable operation in demanding conditions.
  • Reduced Heat Dissipation: Minimizes the need for heat sinking and cooling.
  • Enhanced Protection: Offers protection against voltage spikes and reverse polarity.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details:

The V30100SG-E3/W4 has a maximum repetitive peak reverse voltage of 100V and a maximum average forward current of 30A. The typical forward voltage at 15A is around 0.5V. It is packaged in a TO-220AC package, which provides good thermal performance. The operating junction temperature range is typically -65°C to +175°C. The maximum surge current is 175A. It's designed for automated placement and soldering processes, making it easy to integrate into high-volume manufacturing.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess