EN
  • EN
  • DE

UGB18DCT-E3/31

Part No UGB18DCT-E3/31
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 398873-UGB18DCT-E3/31
Family Name UGB18DCT
Introduction Date June 22, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UGB18DCT-E3/31 CAD Model

Description

The UGB18DCT-E3/31 is an ultrafast recovery rectifier diode manufactured by Vishay. This device is designed for high-efficiency applications, particularly in power conversion and inverter circuits. The "E3" suffix indicates that the component is RoHS compliant and lead-free, catering to environmentally conscious designs.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC Converters
  • Inverters
  • Freewheeling diodes for inductive loads

Features

  • Ultrafast Recovery Time: Minimizes switching losses, allowing for higher operating frequencies and improved efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation, improving overall circuit performance and reducing heat generation.
  • High Surge Current Capability: Provides robustness against transient voltage conditions.
  • Dual Common Cathode Configuration: Simplifies circuit layout and reduces component count in some applications.
  • RoHS Compliant: Meets environmental regulations, ensuring lead-free construction.

Benefits

  • Improved Efficiency: The combination of ultrafast recovery time and low forward voltage drop leads to higher efficiency in power conversion applications.
  • Increased Reliability: High surge current capability and robust design contribute to long-term reliability.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, allowing for smaller heat sinks and more compact designs.
  • Simplified Design: Dual common cathode configuration can simplify circuit layout.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The UGB18DCT-E3/31 features a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 9A per diode (18A total for the package). Its ultrafast recovery time (trr) is around 35 ns. The operating temperature range is from -65°C to +175°C. It is packaged in a TO-220AB. This rectifier is ideal for applications requiring high efficiency and fast switching speeds. The E3 suffix denotes that the component is lead-free and RoHS compliant, conforming to environmental standards.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess