EN
  • EN
  • DE

U4467B

Part No U4467B
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101820-U4467B
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U4467B CAD Model

Description

The Vishay U4467B is an integrated circuit designed for remote control receiver applications, typically used in conjunction with infrared (IR) remote controls. This IC decodes the signals transmitted by IR remote controls and converts them into digital commands that can be processed by a microcontroller or other control circuitry. The U4467B is often found in consumer electronics, home appliances, and other devices that require remote control functionality.

Applications:

  • Television (TV) Receivers: Decoding IR signals from remote controls to control channel selection, volume, and other functions.
  • Set-Top Boxes (STBs): Receiving and decoding IR commands for controlling STB functions like program selection and menu navigation.
  • Audio Equipment (Receivers, Amplifiers): Enabling remote control of volume, source selection, and playback controls.
  • DVD and Blu-ray Players: Managing playback functions, menu navigation, and settings adjustments via remote control.
  • Home Automation Systems: Integrating with IR remote controls for controlling lights, HVAC, and other home automation devices.

Features:

  • Infrared (IR) Remote Control Decoding: Decodes standard IR remote control protocols (e.g., RC5, RC6, NEC).
  • AGC (Automatic Gain Control): Provides stable performance by automatically adjusting the gain based on the received signal strength.
  • Noise Immunity: Designed to reject noise and interference for reliable operation.
  • Low Power Consumption: Optimized for low power operation, extending battery life in remote control applications.
  • Carrier Frequency Filtering: Filters out unwanted carrier frequencies to improve signal quality.
  • Schmitt Trigger Output: Provides a clean, digital output signal for easy interfacing with microcontrollers.
  • Small Package: Compact package design for easy integration into space-constrained applications.

Benefits:

  • Reliable Remote Control Functionality: Provides robust and reliable decoding of IR remote control signals.
  • Improved Signal Quality: AGC and noise immunity features ensure stable performance in noisy environments.
  • Extended Battery Life: Low power consumption prolongs the battery life of remote controls.
  • Simplified System Design: Easy to interface with microcontrollers and other control circuitry.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing remote control receiver functionality.

Additional Details:

The Vishay U4467B typically operates from a single power supply voltage (e.g., 5V or 3.3V). It incorporates input filters and signal processing circuitry to improve the reliability of the received IR signals. The output signal can be directly connected to a microcontroller's input pin for further processing. The specific decoding protocol supported by the U4467B is usually specified in the device's datasheet. It is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The device's datasheet provides detailed information on pin configurations, electrical characteristics, and application circuits to assist designers in integrating the U4467B into their systems. It is usually available in through-hole and surface-mount package options.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess