EN
  • EN
  • DE

TZMC4V3-GS08 4.3V

Part No TZMC4V3-GS08 4.3V
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2004
Reference case LL34
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 735513-TZMC4V3-GS08 4.3V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZMC4V3-GS08 4.3V CAD Model

Description

The TZMC4V3-GS08 is a Zener diode manufactured by Vishay. It is designed to provide voltage regulation and transient voltage suppression. This particular model has a Zener voltage of 4.3V. Zener diodes are used to maintain a stable voltage in a circuit, protect sensitive components from overvoltage, and clip or shape waveforms.

Applications

  • Voltage Regulation: Maintaining a stable voltage in power supplies and other circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Waveform Clipping: Shaping waveforms in signal processing circuits.
  • Voltage Shifting: Shifting the DC level of a signal.

Features

  • Zener Voltage: 4.3V Zener voltage.
  • Low Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • High Surge Capability: Withstands high surge currents without damage.
  • Small Surface Mount Package: Compact design for space-saving applications.
  • Glass Passivated Junction: High reliability and stability.

Benefits

  • Stable Voltage Regulation: Provides a stable and reliable voltage reference.
  • Protection from Overvoltage: Protects sensitive components from damage caused by voltage spikes.
  • Simplified Circuit Design: Zener diodes simplify voltage regulation and protection circuits.
  • Compact Design: Small surface mount package saves board space.

The TZMC4V3-GS08 is typically packaged in a small surface-mount package, such as a SOD-80 or similar package, making it suitable for high-density PCB layouts. The device operates over a specified temperature range and has a defined set of electrical characteristics. Always refer to the manufacturer's datasheet for detailed specifications, including Zener voltage tolerance, dynamic resistance, leakage current, and surge current capability. Proper current limiting is essential when using Zener diodes to prevent overheating and damage.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess