EN
  • EN
  • DE

TZMC33-GS08 33V

Part No TZMC33-GS08 33V
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07Rohs
Reference case LL34
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 728080-TZMC33-GS08 33V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZMC33-GS08 33V CAD Model

Description

The TZMC33-GS08 is a 33V Zener diode manufactured by Vishay. It is designed for voltage regulation, transient voltage suppression, and circuit protection applications. This diode is part of the TZMC series, which is known for its high surge current capability and stable performance.

Applications:

  • Voltage regulation in electronic circuits
  • Transient voltage suppression (TVS)
  • Overvoltage protection
  • Clipping and clamping circuits
  • Reverse polarity protection

Features:

  • Zener Voltage: 33V
  • High surge current capability
  • Low leakage current
  • Glass passivated junction
  • AEC-Q101 qualified (for automotive applications)
  • RoHS compliant

Benefits:

  • Provides stable voltage regulation
  • Protects sensitive components from voltage spikes
  • Enhances circuit reliability
  • Suitable for automotive and industrial applications
  • Environmentally friendly due to RoHS compliance

Technical Specifications:

The TZMC33-GS08 features a Zener voltage of 33V with a tolerance of approximately ±5%. It has a power dissipation rating that is dependent on the specific mounting conditions. The diode is housed in a compact surface-mount package (typically a SOD-80 or similar), facilitating efficient heat dissipation. The forward voltage drop is typically around 0.9V. The operating temperature range typically spans from -65°C to +175°C, making it suitable for a wide range of operating environments. The dynamic resistance is a key parameter defining the sharpness of the Zener breakdown characteristic and is relatively low for this diode.

This diode is designed to handle relatively high surge currents, making it suitable for applications where transient voltage spikes are expected. The glass-passivated junction ensures high reliability and long-term stability. The AEC-Q101 qualification ensures that the diode meets the stringent requirements for automotive applications, where reliability and robustness are paramount.

In summary, the Vishay TZMC33-GS08 is a robust and reliable Zener diode suitable for a wide range of voltage regulation and protection applications. Its high surge current capability, low leakage current, and AEC-Q101 qualification make it an excellent choice for demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,615+ $0.0358 $57.8170
4,000+ $0.0289 $115.6000
6,000+ $0.0289 $173.4000
8,335+ $0.0277 $230.8795
10,870+ $0.0266 $289.1420
14,290+ $0.0243 $347.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess