The TZMC15-GS08 44 is a Zener diode manufactured by Vishay. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. The Zener diode maintains a stable voltage when operated in reverse bias, making it suitable for voltage reference and protection applications.
Applications
- Voltage regulation
- Overvoltage protection
- Transient voltage suppression
- Clipping circuits
- Voltage reference circuits
Features
- Zener Voltage: 15V
- Low leakage current
- High surge current capability
- Small size (MiniMELF package)
Benefits
- Provides a stable 15V reference voltage
- Protects circuits from overvoltage conditions
- Compact design for space-constrained applications
- Reliable voltage regulation
Additional Details
The TZMC15-GS08 44 Zener diode operates at a Zener voltage of 15V. When the reverse voltage exceeds this level, the diode conducts to maintain a stable voltage. It is commonly used in power supplies and other electronic circuits to provide a stable reference voltage or to protect sensitive components from voltage spikes.
The MiniMELF package allows the diode to be used in high density boards, and its specifications allow the component to withstand significant surge events, protecting the circuit from damage.