EN
  • EN
  • DE

TSMP58138

Part No TSMP58138
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description SENSOR REMOTE REC 38.0KHZ 20M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay
Package Bulk
Product Status Obsolete
Sensing Distance 20m
B.P.F. Center Frequency 38.0kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 900 µA
Orientation Side View
Mounting Type Through Hole
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number TSMP58138
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 849183-TSMP58138
Ultra Librarian 3D Model Ultra Librarian TSMP58138 CAD Model

Description

The TSMP58138 is a remote receiver photo detector designed for optical sensor applications.

  • Sensing Distance: 20m
  • B.P.F. Center Frequency: 38.0kHz
  • Voltage Supply: 2.5V to 5.5V
  • Current Supply: 900μA
  • Mounting Type: through hole
  • Package: bulk
  • View Orientation: side view
  • Operating Temperature: -25°C to 85°C
  • Status: obsolete

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 40.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
Sharp Microelectronics
SENSOR REMOTE REC 38.0KHZ 8.5M
Lowest to $0.9794
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 35M
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7414 $51.8980
165+ $0.6083 $100.3695
255+ $0.5893 $150.2715
355+ $0.5703 $202.4565
455+ $0.5513 $250.8415
610+ $0.4943 $301.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess