Products specifications

Manufacturer Vishay
Win Source Part Number 381407-TS3YJ103
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3YJ103 CAD Model

Description

The TS3YJ103 is a thick film chip resistor manufactured by Vishay. These resistors are designed for general purpose applications in electronic circuits, offering reliable performance and stability. The '103' marking indicates a resistance value, which will be derived based on standard resistor coding.

Applications:

  • Current limiting in LED circuits
  • Voltage dividers
  • Pull-up and pull-down resistors in digital circuits
  • General purpose resistor for electronic circuits
  • Consumer electronics

Features:

  • Thick film technology
  • Surface mount device (SMD)
  • Stable performance
  • Small size
  • RoHS compliant

Benefits:

  • Easy to use in automated assembly processes
  • Saves board space
  • Provides reliable performance in various applications
  • Complies with environmental regulations

The TS3YJ103's resistance value is determined by its marking. In this case, 103 indicates 10 x 10^3 ohms, which equals 10000 ohms or 10 kΩ. Other key technical specifications include tolerance, power rating, and temperature coefficient of resistance (TCR). The tolerance specifies the allowed deviation from the nominal resistance value, while the power rating indicates the maximum power the resistor can dissipate without overheating. The TCR describes how the resistance changes with temperature.

The small size and surface mount design of the TS3YJ103 make it suitable for high-density circuit boards. The thick film technology provides good stability and reliability. These resistors are widely used in various electronic devices due to their ease of use and reliable performance.

You May Also Be Interested in

Bourns Inc.
TRIMMER 25K OHM 0.25W GW TOP ADJ
Need more? Email Us
ECAD model for 3269W-1-253LF
TT Electronics
TRIMMER 200K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for 68WR200KLF
Vishay
TRIMMER 10K OHM 0.25W J LEAD TOP
Need more? Email Us
ECAD model for TS4YL103MR10
Bourns Inc.
TRIMMER 20 OHM 0.25W PC PIN SIDE
Lowest to $5.7429
ECAD model for 3266X-1-200LF
Bourns Inc.
TRIMMER 1K OHM 0.25W PC PIN TOP
Need more? Email Us
ECAD model for 3262W-1-102LF
Bourns Inc.
TRIMMER 2K OHM 0.25W GW SIDE ADJ
Need more? Email Us
ECAD model for 3269X-1-202LF
Bourns Inc.
TRIMMER 1K OHM 0.25W PC PIN SIDE
Need more? Email Us
ECAD model for 3262X-1-102LF
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for M64Z502KB40
Bourns Inc.
TRIMMER 100K OHM 1W WIRE LEADS
Need more? Email Us
ECAD model for 3059L-1-104LF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention