EN
  • EN
  • DE

TR3E337M6R3D0150

Part No TR3E337M6R3D0150
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Cap Tant Solid 330uF 6.3V E CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.15 Ohm 125°C T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969010-TR3E337M6R3D0150
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TR3E337M6R3D0150 CAD Model

Description

The TR3E337M6R3D0150 is a solid tantalum chip capacitor manufactured by Vishay. These capacitors are widely used in various electronic circuits for filtering, bypassing, and energy storage due to their stable performance and relatively high capacitance-to-volume ratio. The TR3 series is known for its molded case, which provides excellent mechanical and environmental protection.

Applications

  • DC-DC Converters: Used for input and output filtering to reduce voltage ripple.
  • Power Management Circuits: Provides stable voltage rails for sensitive components.
  • Portable Electronics: Used in smartphones, tablets, and laptops for decoupling and filtering.
  • Automotive Electronics: Employed in engine control units (ECUs) and infotainment systems.
  • Industrial Control Systems: Ensures reliable operation in harsh environments.

Features

  • Solid Tantalum Construction: Offers stable electrical characteristics over a wide temperature range.
  • Molded Case: Provides excellent mechanical strength and environmental protection.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • High Capacitance Stability: Maintains consistent capacitance value under varying voltage and temperature conditions.
  • RoHS Compliant: Complies with environmental regulations, ensuring the absence of hazardous substances.

Benefits

  • Improved Circuit Performance: Low ESR reduces voltage ripple and improves transient response.
  • Enhanced Reliability: Solid tantalum construction ensures long-term stability.
  • Space Saving: High capacitance-to-volume ratio allows for compact circuit designs.
  • Reduced Power Consumption: Minimizes energy losses in filtering and decoupling applications.
  • Environmental Compliance: Meets RoHS standards, promoting environmentally friendly electronics.

Technical Specifications

The TR3E337M6R3D0150 features a capacitance of 330μF, a voltage rating of 6.3V, and a tolerance of ±20%. It is designed for surface mount technology (SMT) and has an operating temperature range of -55°C to +125°C. Its compact size makes it suitable for high-density circuit board designs. The 'E' case size signifies specific dimensions which can be found on the Vishay datasheet for this series.

You May Also Be Interested in

Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess