The TR3B107K6R3C0250 is a tantalum capacitor manufactured by Vishay. These are polarized solid electrolytic capacitors with a manganese dioxide cathode. They are designed for surface mounting and offer a combination of small size, high capacitance, and stable electrical characteristics.
Applications
- Bypass capacitor in power supplies
- Decoupling capacitor in digital circuits
- Filtering in signal processing
- DC blocking in audio applications
Features
- Tantalum capacitor technology
- Surface mount (SMD) package
- Capacitance: 100 μF (107)
- Voltage Rating: 6.3 V (6R3)
- Tolerance: 10% (K)
- Case Size: B
Benefits
- Effective decoupling and filtering due to stable electrical characteristics.
- Compact size is suitable for high-density circuit board layouts.
- Reliable performance over a wide temperature range.
- Long operational life.
Additional Details
The TR3B107K6R3C0250 has a capacitance of 100 microfarads with a tolerance of +/-10%. The rated voltage is 6.3 volts. It is crucial to observe the correct polarity when installing the capacitor into a circuit. These capacitors are commonly employed in various electronic systems, including consumer electronics, industrial equipment, and telecommunications devices. The small size and robust performance make them a versatile component in modern circuit designs. Always consult the Vishay datasheet for complete specifications, including ESR, ripple current, and operating temperature range.