EN
  • EN
  • DE

TR03C200MKNES

Part No TR03C200MKNES
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description Resistor High Voltage Thick Film 200MOhm 10% 1/4W ±200ppm/°C Radial Leaded Strip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098093-TR03C200MKNES
Categories Resistor Networks,Arrays
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TR03C200MKNES CAD Model

Description

The TR03C200MKNES is a tantalum chip capacitor manufactured by Vishay. Tantalum capacitors are known for their high volumetric efficiency, stable performance over temperature, and long lifespan. They are commonly used in various electronic circuits for filtering, bypass, and decoupling applications.

Applications:

  • Power supply filtering
  • Bypass capacitors in digital circuits
  • Decoupling capacitors in analog circuits
  • Timing circuits
  • Energy storage

Features:

  • High Capacitance: Provides a relatively high capacitance value for its size.
  • Stable Performance: Offers stable capacitance and ESR (Equivalent Series Resistance) over a wide temperature range.
  • Low ESR: Features low ESR, minimizing power dissipation and improving circuit efficiency.
  • Long Lifespan: Exhibits a long operational lifespan, ensuring reliable performance over time.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.
  • Polarized: Tantalum capacitors are polarized, requiring proper orientation in the circuit.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.
  • Compact Size: Small form factor allows for high-density mounting on PCBs.

Benefits:

  • Efficient Filtering: Effectively filters noise and ripple in power supply circuits.
  • Improved Circuit Stability: Enhances the stability and performance of analog and digital circuits.
  • Reliable Performance: Offers reliable and consistent performance in various operating conditions.
  • Long-Term Stability: Maintains its electrical characteristics over a long period of time.
  • Compact Design: Small size allows for use in space-constrained applications.

The TR03C200MKNES is a reliable and efficient tantalum chip capacitor suitable for a wide range of electronic circuits. Its stable performance, low ESR, and compact size make it a popular choice for designers and manufacturers.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess