EN
  • EN
  • DE

TN0201T-T1-E3

Part No TN0201T-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Vishay
Win Source Part Number 219561-TN0201T-T1-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN0201T-T1-E3 CAD Model

Description

The TN0201T-T1-E3 is a P-Channel MOSFET from Vishay Semiconductors, designed for low-voltage switching applications. It is commonly used in portable devices, load switches, and power management circuits due to its low on-resistance and fast switching speed. This MOSFET is engineered to minimize power loss and maximize efficiency in battery-powered and other low-voltage systems. Its small package size is suitable for compact electronic designs.

Applications

  • Load Switching
  • Power Management
  • Portable Devices
  • DC-DC Converters
  • Battery-Powered Systems

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables use in high-frequency circuits.
  • Small Package Size: Allows for compact designs.
  • Low Gate Threshold Voltage: Facilitates operation in low voltage circuits.
  • Halogen-Free: Compliant with environmental regulations.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation and extends battery life.
  • Enhanced Performance: Fast switching allows for use in demanding applications.
  • Compact Design: Small footprint enables miniaturization.
  • Low Voltage Operation: Suitable for battery-powered and low-voltage systems.
  • Environmentally Friendly: Halogen-free construction contributes to a more sustainable product.

Additional Details

The TN0201T-T1-E3 typically features a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of approximately -0.5A. The RDS(on) is very low, often in the milliohm range, minimizing conduction losses. It is available in a small surface mount package such as SOT-23. The gate threshold voltage (VGS(th)) is low, typically ranging from -0.45V to -1.0V, enabling easy driving from low-voltage logic signals. This MOSFET is particularly well-suited for applications where power efficiency and space are critical. The fast switching characteristics of the device make it suitable for high-frequency DC-DC converters and other switching applications. Proper thermal management is crucial to ensure the device operates within its safe operating area, especially at higher current levels. Always consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1040 $58.2400
1,355+ $0.0855 $115.8525
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,735+ $0.0774 $289.0890
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess