EN
  • EN
  • DE

TMCUA1A475MTRF

Part No TMCUA1A475MTRF
Manufacturer Vishay
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978627-TMCUA1A475MTRF
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMCUA1A475MTRF CAD Model

Description

The TMCUA1A475MTRF is a tantalum capacitor manufactured by Vishay. It is a surface-mount, solid tantalum capacitor designed for general-purpose applications requiring stable capacitance and reliable performance. These capacitors are commonly used in power filtering, signal decoupling, and timing circuits.

Applications

  • Power supply filtering: Used to reduce ripple and noise in power supply circuits.
  • Decoupling: Provides local decoupling of power rails for integrated circuits.
  • Timing circuits: Employed in timing circuits where stable capacitance is required.
  • DC-DC converters: Used for input and output filtering in DC-DC converters.
  • General-purpose applications: Suitable for various general-purpose applications requiring stable capacitance.

Features

  • Surface mount technology (SMT): Designed for surface mount assembly, enabling high-density board layouts.
  • Solid tantalum construction: Provides stable capacitance and long-term reliability.
  • Wide operating temperature range: Operates over a wide temperature range, making it suitable for industrial applications.
  • Low ESR (Equivalent Series Resistance): Offers low ESR for efficient power filtering.
  • Small package size: Available in various small package sizes, saving board space.

Benefits

  • Improved power supply performance: Reduces ripple and noise, improving the stability and performance of power supplies.
  • Enhanced circuit stability: Provides stable capacitance over a wide range of temperatures and frequencies.
  • Increased reliability: Solid tantalum construction ensures long-term reliability and stable performance.
  • Space-saving design: Small package size allows for compact system designs.
  • Cost-effective solution: Provides a cost-effective solution for general-purpose capacitance requirements.

Additional Details

The TMCUA1A475MTRF has a capacitance of 4.7µF and a voltage rating of 10V. The tolerance is typically ±20%. The operating temperature range is typically from -55°C to +125°C. The ESR value is typically in the range of a few ohms or less. Detailed specifications, such as the exact ESR value and ripple current rating, can be found in the datasheet. The device is RoHS compliant.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Vishay
135D826X0125K6
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1194 $57.9090
1,180+ $0.0981 $115.7580
1,825+ $0.0949 $173.1925
2,515+ $0.0919 $231.1285
3,255+ $0.0889 $289.3695
4,350+ $0.0797 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess