EN
  • EN
  • DE

DS1867C1-010

Part No DS1867C1-010
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Win Source Part Number 253788-DS1867C1-010
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1867C1-010 CAD Model

Description

The DS1867C1-010 from Maxim Integrated is a sophisticated, dual digital potentiometer device designed for versatile control applications. This product integrates two digitally-controlled potentiometers on a single chip, each with 256-position wiper settings, allowing for precise adjustment of resistance values. Engineered for reliability and performance, the DS1867C1-010 is an ideal solution for fine-tuning electrical parameters in a wide range of electronic systems.

Key Features

  • Dual Potentiometer: Two potentiometers in one package for compact and efficient design.
  • 256 Wiper Positions: Offers a high level of adjustability with 256 positions for each potentiometer, enabling fine-tuning for specific requirements.
  • Nonvolatile Memory: Wiper positions are stored in nonvolatile memory, ensuring settings are preserved even when the power is turned off.
  • I²C-Compatible Interface: Utilizes an industry-standard I²C interface for communication, allowing for easy integration into existing designs.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, enhancing compatibility with various circuit designs.
  • Low Temperature Coefficient: Ensures minimal deviation in resistance due to temperature changes, providing stable performance across diverse operating conditions.

Applications

The DS1867C1-010 is suited for a multitude of applications where precise resistance control is required. It is commonly used in:

  • Adjustable power supplies
  • Automotive electronics
  • Gain and offset adjustment
  • Calibration systems
  • Consumer electronics

Technical Specifications

Parameter Value
Number of Potentiometers 2
Resistance Range 10kΩ
Interface I²C
Memory Type Nonvolatile
Supply Voltage 2.7V to 5.5V
Temperature Coefficient Typically 5 ppm/°C

With its robust feature set and Maxim Integrated's commitment to quality, the DS1867C1-010 stands out as a versatile component for designers seeking to incorporate reliable digital potentiometry into their electronic products.

You May Also Be Interested in

Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess