Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 51 Weeks
Features 0.68 µF Molded Tantalum Capacitors 20 V 1206 (3216 Metric) 9.7Ohm @ 100kHz
Manufacturer Vishay
Series TMCS
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1206 (3216 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 718-2518-2, 718-2518-1, 718-2518-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937027-TMCSA1D684MTRF
Ultra Librarian 3D Model Ultra Librarian TMCSA1D684MTRF CAD Model

Description

The Vishay TMCSA1D684MTRF is a molded tantalum capacitor that is used in electronic circuits.

  • Package: 1206 (3216 Metric)
  • Mounting: Surface mount device (SMD)
  • Operating Temperature: -55°C to 125°C
  • Capacitance: 0.68μF
  • Voltage Rating: 20V
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Vishay
293D105X9016A8T
Need more? Email Us
ECAD model for 293D105X9016A8T
Panasonic
470uF 2.5V Tantalum Polymer Capacitor 125C
Lowest to $0.1340
ECAD model for TPM2S471P125R
Vishay
CAP TANT 22UF 10% 6.3V 1411
Need more? Email Us
ECAD model for 593D226X96R3B2TE3
AVX Corp/Kyocera Corp
CAP TANT 68UF 20% 6.3V 1206
Need more? Email Us
ECAD model for F950J686MAAAM1Q2
Vishay
CAP TANT 15UF 10% 20V AXIAL
Need more? Email Us
ECAD model for 173D156X9020XWE3
AVX Corporation
100uF 10V 10% Tantalum Capacitor 6032 Metric
Lowest to $0.4913
ECAD model for TPSC107K010R0150V
Kemet
CAP TANT 10UF 10% 35V 2917
Need more? Email Us
ECAD model for T495D106K035AHE250
Kemet
CAP TANT 0.1UF 10% 35V RADIAL
Need more? Email Us
ECAD model for T350A104K035AS
Vishay
293D226X96R3B8T
Need more? Email Us
ECAD model for 293D226X96R3B8T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention