EN
  • EN
  • DE

TMCHC1C106MTR2F

Part No TMCHC1C106MTR2F
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Solid Tantalum Surface Mount Chip Capacitors, Molded Case, High Reliability
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000698-TMCHC1C106MTR2F
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMCHC1C106MTR2F CAD Model

Description

The TMCHC1C106MTR2F is a Multilayer Ceramic Chip Capacitor (MLCC) from Vishay. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypassing, filtering, and energy storage. The TMCHC series are known for their high capacitance values and stable performance.

Applications:

  • Decoupling: Providing local decoupling for integrated circuits to reduce noise and improve performance.
  • Bypassing: Bypassing unwanted AC signals to ground.
  • Filtering: Filtering noise and unwanted frequencies in analog and digital circuits.
  • Timing Circuits: Used in timing circuits and oscillators.
  • Energy Storage: Storing energy in power supplies and other applications.

Features:

  • High Capacitance: Offers a high capacitance value of 10µF in a compact size.
  • Ceramic Dielectric: Uses a ceramic dielectric material for stable performance over temperature and voltage.
  • Surface Mount Technology (SMT): Designed for surface mount assembly for efficient manufacturing.
  • Small Case Size: Available in a small case size, such as 0805 or 1206, for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Stable Performance: Offers stable capacitance over a wide temperature range.

Benefits:

  • Effective Decoupling: Provides effective decoupling for integrated circuits.
  • Noise Reduction: Reduces noise in electronic circuits.
  • Stable Performance: Offers stable capacitance over temperature and voltage variations.
  • Compact Size: Saves board space in compact electronic devices.
  • Easy Assembly: Designed for easy surface mount assembly.

Additional Details:

The TMCHC1C106MTR2F has a specific voltage rating and temperature coefficient, which are important considerations for selecting the correct capacitor for an application. The voltage rating indicates the maximum DC voltage that the capacitor can withstand without failure. The temperature coefficient indicates how the capacitance changes with temperature. MLCCs are available in various tolerances, such as ±5%, ±10%, and ±20%. They are also available with different termination materials, such as nickel barrier and tin plating.

You May Also Be Interested in

Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess