EN
  • EN
  • DE

TLZ5V6B-GSO8

Part No TLZ5V6B-GSO8
Manufacturer Vishay
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 218436-TLZ5V6B-GSO8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLZ5V6B-GSO8 CAD Model

Description

The TLZ5V6B-GSO8 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This component is designed to protect sensitive electronic equipment from voltage transients induced by events like electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It features a fast response time and a low clamping voltage, effectively minimizing the impact of overvoltage conditions.

Applications

  • Data Line Protection in Communication Equipment
  • I/O Port Protection
  • Microcontroller Protection
  • Protection of Sensitive Electronic Equipment Against ESD and Transient Voltage Events
  • Automotive Electronics

Features

  • Transient Voltage Suppressor (TVS) Diode: Specifically designed to protect against voltage transients.
  • Surface Mount Package: The GSO8 package facilitates automated assembly.
  • Fast Response Time: Quickly clamps voltage spikes, protecting downstream components.
  • Low Clamping Voltage: Minimizes voltage stress on protected circuits.
  • High Surge Capability: Robust design to withstand high transient currents.
  • Lead (Pb)-free Component: Compliant with environmental regulations.

Benefits

  • Enhanced System Reliability: Protects sensitive components, thereby increasing the overall reliability of electronic systems.
  • Reduced Downtime: Minimizes the risk of system failures and downtime associated with transient voltage events.
  • Cost-Effective Protection: Offers a cost-effective solution for protecting electronic circuits from overvoltage.
  • Simplified PCB Layout: The surface mount package simplifies printed circuit board layout and reduces assembly costs.
  • Compliance with Industry Standards: Meets industry standards for ESD and surge protection.

Additional Details

The TLZ5V6B-GSO8 has a breakdown voltage around 5.6V and is engineered to shunt transient currents away from protected circuitry. It exhibits a low incremental surge resistance. The surface mount package optimizes PCB layout and allows for high-density mounting. The device is well-suited for automated assembly processes.

This TVS diode is an essential component for ensuring the longevity and reliability of electronic devices in environments where voltage transients are a concern.

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess