EN
  • EN
  • DE

TLZ16B-GS08

Part No TLZ16B-GS08
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 500MW SOD80
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 16V
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 18 Ohm
Current - Reverse Leakage @ Vr 40nA @ 14.5V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting SMD (SMT)
Case / Package SOD-80 MiniMELF
Win Source Part Number 057069-TLZ16B-GS08
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLZ16B-GS08 CAD Model

Description

The TLZ16B-GS08 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic circuits and components from voltage transients caused by electrostatic discharge (ESD), inductive switching, and lightning strikes.

Applications

  • Protection of I/O ports
  • Protection of data lines
  • Protection of microcontrollers
  • Protection of sensitive electronic devices
  • Surge protection in consumer electronics
  • Automotive electronics
  • Industrial control systems

Features

  • Surface Mount Device
  • Unidirectional configuration
  • Low Clamping Voltage
  • High Surge Capability
  • Fast Response Time
  • RoHS Compliant
  • Glass passivated junction

Benefits

  • Provides effective protection against voltage transients, preventing damage to sensitive electronics.
  • Reduces the likelihood of system failure due to overvoltage events.
  • Improves the reliability and extends the lifespan of electronic devices.
  • Easy to integrate into printed circuit boards (PCBs) due to its surface-mount design.
  • Complies with environmental regulations, ensuring safe disposal and use.
  • Rapid response time ensures quick clamping of transient voltages.

Additional Details

The TLZ16B-GS08 features a standoff voltage of 16V. A crucial parameter is its low clamping voltage, minimizing the voltage stress on protected components during surge events. The peak pulse power dissipation indicates the device's capacity to handle high-energy transients. A fast response time ensures effective clamping of transients before they reach critical levels. The surface-mount package allows efficient assembly. The glass passivated junction provides high reliability and stability. When selecting a TVS diode, consider the application's specific surge requirements, including amplitude, duration, and repetition rate.

Consult the official Vishay datasheet for the TLZ16B-GS08 for detailed specifications, including breakdown voltage, clamping voltage, peak pulse current, and operating temperature range. This ensures proper selection and application within the intended circuit.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,390+ $0.0417 $57.9630
3,370+ $0.0343 $115.5910
5,230+ $0.0332 $173.6360
7,195+ $0.0321 $230.9595
9,295+ $0.0311 $289.0745
12,450+ $0.0279 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 1390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess