EN
  • EN
  • DE

AP2172MPG-13

Part No AP2172MPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Hi Side Dual 5.5V 1.5A 8-Pin MSOP EP T/R / IC PWR SWITCH 2CH USB 1A 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 115 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP-EP
Win Source Part Number 078372-AP2172MPG-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP2172
Introduction Date October 08, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AP2172MPG-13 CAD Model

Description

Overview of AP2172MPG-13 from Diodes Incorporated

The AP2172MPG-13 is a high-quality, dual-channel current-limited power switch from Diodes Incorporated, designed for USB and other hot-swap applications. This product is part of the AP2172 series and comes in a compact MSOP-8 package, making it suitable for space-constrained applications.

Key Features

  • Current Limiting: Each channel of the AP2172MPG-13 is capable of delivering a continuous output current of 1A with current limiting to protect the device and the load from overcurrent conditions.
  • Fast Response Time: The device features a fast response time to fault conditions, ensuring quick protection activation when necessary.
  • Over-Temperature Protection: The built-in over-temperature protection automatically shuts down the output if the die temperature exceeds a safe threshold, providing additional safety to the system.
  • Reverse Current Blocking: When the power switch is turned off, reverse current flow is blocked, preventing damage to upstream components.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power switch operates correctly only when the input voltage is within the specified range.
  • Soft-Start: The AP2172MPG-13 includes a soft-start function that minimizes inrush current during startup, reducing stress on the power source and extending system reliability.

Applications

The AP2172MPG-13 is designed for a variety of applications where power distribution and protection are crucial. Its features make it an excellent choice for:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Portable devices with plug-in power accessories
  • Overcurrent and thermal protection circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP2172MPG-13 is no exception. The device is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

Environmental Compliance

The AP2172MPG-13 is RoHS compliant, meaning it adheres to strict European Union standards that restrict the use of hazardous substances in electronic equipment. This commitment to environmental safety ensures that the AP2172MPG-13 is suitable for use in a wide range of markets and applications where such compliance is required.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7679 $52.5901
45+ $2.2711 $102.1995
69+ $2.2001 $151.8069
94+ $2.1292 $200.1448
122+ $2.0582 $251.1004
163+ $1.8453 $300.7839
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess