EN
  • EN
  • DE

TLMY3101-GS18

Part No TLMY3101-GS18
Manufacturer Vishay
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Indication - Discrete
Manufacturer Vishay
Win Source Part Number 217943-TLMY3101-GS18
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLMY3101-GS18 CAD Model

Description

The TLMY3101-GS18 is a yellow LED manufactured by Vishay. It is a surface-mount LED designed for use in indicator lights, backlighting, and various other applications requiring a yellow light source. This LED offers a combination of brightness, energy efficiency, and long lifespan.

Applications:

  • Indicator Lights: Commonly used as indicator lights in electronic devices, consumer appliances, and industrial equipment.
  • Backlighting: Suitable for backlighting LCD displays, keypads, and control panels.
  • Status Indicators: Used for indicating various states or conditions, such as power status, activity, or alerts.
  • Automotive Lighting: Employed in automotive dashboard indicators and warning lights.
  • Signage: Utilized in small-scale signage and displays.

Features:

  • High Brightness Yellow Light: Provides a bright and easily visible yellow light output.
  • Low Forward Voltage: Operates at a low forward voltage, which minimizes power consumption.
  • Long Lifetime: Designed for long operational life, reducing the need for frequent replacements.
  • Surface Mount Technology (SMT): Uses surface-mount technology for easy and efficient assembly.
  • Compact Package: Offered in a compact package size, making it suitable for applications where space is limited.

Benefits:

  • Clear Visual Indication: Provides a clear and easily recognizable indication for various applications.
  • Energy Efficient: Low power consumption contributes to overall energy savings.
  • Long-Term Reliability: Long lifespan reduces maintenance costs and improves product reliability.
  • Simplified Assembly: SMT design simplifies the assembly process.
  • Versatile Usage: Suitable for a wide range of applications requiring a yellow light source.

The TLMY3101-GS18's key specifications typically include luminous intensity (measured in millicandelas), forward voltage, wavelength (the dominant wavelength determines the perceived color), viewing angle, and operating temperature range. Refer to the official Vishay datasheet for complete and accurate specifications.

You May Also Be Interested in

Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3202
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess