Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay Semiconductor Opto Division
Packaging Bulk
Color Green
Lens Transparency Clear
Millicandela Rating 7mcd
Lens Style/Size Round with Domed Top, 3mm (T-1), 3.20mm
Voltage - Forward (Vf) (Typ) 2.4V
Current - Test 10mA
Viewing Angle 44°
Mounting Style Through Hole
Wavelength - Dominant 560nm
Wavelength - Peak 555nm
Package Radial
Manufacturer Package 3mm
Height (Maximum) 6.10mm
Win Source Part Number 776167-TLHP4200
Popularity Medium
Supply and Demand Status Limited
Family Name TLHP4200
Introduction Date December 17, 2010
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TLHP4200 CAD Model

Description

The Vishay TLHP4200 is a radial package LED with a 3mm round with a domed top lens.

  • LED Type: Radial, 3mm Round with Domed Top Lens
  • Viewing Angle: 44°
  • Millicandela: 7mcd
  • Forward Voltage: 2.4V
  • Current Test: 10mA
  • Dominant Wavelength: 560nm
  • Peak Wavelength: 555nm

You May Also Be Interested in

Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0278
ECAD model for 15-21/GHC-YR1S2/2T
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0288
ECAD model for 67-21S/KKW-H506534Z15/2T
Vishay
LED RED SMD MINILED SMD
Lowest to $0.3029
ECAD model for VLMR234ABCA-GS08
Kingbright
LED BLUE CLEAR 2SMD R/A
Lowest to $0.2445
ECAD model for APA1606VBC/D
OSRAM Opto Semiconductors Inc.
Single Color LEDs Super Red, 630nm 2.8 to 7.1 mcd
Lowest to $0.2955
ECAD model for LSL29K-H1J2-1
Everlight Electronics Co Ltd
LED RED CLEAR 1209 SMD
Lowest to $0.0801
ECAD model for 42-21A/R6C-AX1Y1B/1T
Broadcom Limited
LED AMBER CLEAR 4PLCC SMD
Need more? Email Us
ECAD model for HSMA-A460-W50M1
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1631
ECAD model for LGP47K-H2K1-24-Z
Everlight Electronics Co Ltd
LED GREEN DIFFUSED T-1 T/H
Lowest to $0.5023
ECAD model for HLMP1503

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention