Products specifications Report Issue?

Category Integrated Circuits (ICs)LinearAmplifiersInstrumentation, Op Amps, Buffer Amps
Mfr Analog Devices Inc./Maxim Integrated
Packaging Bulk
Part Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.115V/μs
Gain Bandwidth Product 200 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 500 μV
Current - Supply 25μA (x2 Channels)
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 10 V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 9-WFBGA, CSPBGA
Supplier Device Package 9-UCSP (1.52x1.52)
Ultra Librarian 3D Model Ultra Librarian MAX4163EBL CAD Model

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Lowest to $3.2076
ECAD model for A3979SLPTR
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 256CABGA
Lowest to $346.1818
ECAD model for 70V658S12BCI
ON Semiconductor
IC EEPROM 16K SPI 20MHZ 8SOIC
Lowest to $3.0546
ECAD model for CAT25160VI-G
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 20-MLF
Lowest to $91.6363
ECAD model for 5V41236NLGI
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $100.2518
ECAD model for DF71364AD80FPV
NXP / Nexperia
S32K144 32-BIT MCU, ARM CORTEX-M
Need more? Email Us
ECAD model for FD32K146HFT0MLLT
OSRAM Opto Semiconductors Inc.
IC REG BUCK ADJ 500MA 12MLPQ
Lowest to $36.6545
ECAD model for AS7620A-BQFT
Infineon Technologies
Security ICs / Authentication ICs
Lowest to $9.7791
ECAD model for SLB9672AU20FW1610XTMA1
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8VFQFPN
Need more? Email Us
ECAD model for 621NLFT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8581 $62.0067
16+ $7.2682 $116.2912
24+ $7.0411 $168.9864
33+ $6.8140 $224.8620
43+ $6.5868 $283.2324
57+ $5.9054 $336.6078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention