EN
  • EN
  • DE

TL431AIU148H

Part No TL431AIU148H
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT
RoHS Compliant
Win Source Part Number 1099562-TL431AIU148H
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL431AIU148H CAD Model

Description

The TL431AIU148H is a precision adjustable shunt regulator manufactured by Vishay. It is a three-terminal adjustable regulator offering excellent temperature stability and high accuracy. The device functions as a low-temperature-coefficient zener with a sharp turn-on characteristic.

Applications:

  • Voltage Monitoring: Over-voltage and under-voltage detection circuits.
  • Precision Current Sources: Used in constant current regulators and LED drivers.
  • Error Amplifiers: Employed in switching power supplies and linear regulators.
  • Shunt Regulators: Provides stable voltage reference in various electronic circuits.
  • Comparator Applications: Used as a comparator with adjustable threshold.

Features:

  • Programmable Output Voltage: Adjustable output voltage via external resistors.
  • Wide Operating Current Range: Suitable for various current requirements.
  • Low Temperature Coefficient: Provides stable performance across temperature variations.
  • Low Dynamic Output Impedance: Ensures stable output voltage under varying load conditions.
  • Sink Current Capability: Capable of sinking current, making it versatile for various applications.
  • Precision Reference: Provides a highly accurate voltage reference.

Benefits:

  • High Accuracy: Ensures precise voltage regulation and monitoring.
  • Stable Performance: Low temperature coefficient guarantees consistent performance.
  • Versatile: Suitable for a wide range of applications due to adjustable output voltage and sink current capability.
  • Cost-Effective: Provides a low-cost solution for voltage regulation and monitoring.
  • Simplified Design: Reduces component count and simplifies circuit design.

Technical Specifications:

  • Reference Voltage: 2.5 V (typical)
  • Adjustable Output Voltage Range: Vref to 36 V
  • Operating Cathode Current: 1 mA to 100 mA
  • Temperature Coefficient: Typically 14 ppm/°C
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: SOT-23

The TL431AIU148H is a highly versatile and accurate adjustable shunt regulator ideal for applications requiring stable and precise voltage regulation and monitoring. Its programmability and excellent temperature stability make it suitable for a wide range of electronic circuits.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess