EN
  • EN
  • DE

TFDU6102F-TR3

Part No TFDU6102F-TR3
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1099133-TFDU6102F-TR3
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFDU6102F-TR3 CAD Model

Description

The TFDU6102F-TR3 is a Vishay Semiconductor IrDA (Infrared Data Association) compliant infrared transceiver module. This module is designed for short-range, high-speed wireless data communication.

Applications

  • Mobile Phones: IrDA communication for data transfer and control.
  • Laptop Computers: Wireless data synchronization and device control.
  • PDAs (Personal Digital Assistants): Data transfer and synchronization.
  • Printers: Wireless printing from mobile devices and computers.
  • Digital Cameras: Wireless image transfer.
  • Medical Devices: Wireless data communication in medical equipment.

Features

  • IrDA Compliant: Ensures interoperability with other IrDA devices.
  • High Data Rate: Supports data rates up to 4 Mbit/s (FIR).
  • Low Power Consumption: Optimizes battery life in portable applications.
  • Integrated LED Driver and Receiver Amplifier: Reduces external component count.
  • Surface-Mount Package: Compact package for easy integration into small devices.
  • Automatic Shutdown: Power-saving feature when inactive.
  • RoHS Compliant: Environmentally friendly, lead-free design.

Benefits

  • High-Speed Wireless Communication: Enables fast data transfer.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Easy Integration: Compact package and integrated components simplify design.
  • Interoperability: IrDA compliance ensures seamless communication with other IrDA-enabled devices.
  • Reduced System Cost: Integrated components minimize the need for external components.

Additional Details

The TFDU6102F-TR3 operates at an infrared wavelength of approximately 875 nm. It requires a supply voltage of typically 2.4 V to 5.5 V. The 'TR3' suffix likely indicates the tape and reel packaging for automated assembly. The transceiver includes an integrated photodiode, LED driver, and control logic. Careful attention should be paid to the recommended PCB layout to minimize noise and ensure proper signal integrity. Also ensure that the LED current is adjusted using an external resistor to adhere to the datasheet specifications. Further, to ensure proper device operation, the Vishay datasheet should be reviewed and followed for schematic design and suggested external components.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess