EN
  • EN
  • DE

TCUT1200X01

Part No TCUT1200X01
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (T)
Description Subminiature Dual Channel Optical Sensor with Phototransistor Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 360937-TCUT1200X01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCUT1200X01 CAD Model

Description

The TCUT1200X01 is a transmissive optical sensor, manufactured by Vishay Semiconductors, designed for detecting objects or interruptions within its sensing gap. This sensor is commonly found in a variety of applications that require precise detection and control.

Applications

  • Robotics: Object detection, position control.
  • Printers and Scanners: Paper presence detection, edge detection.
  • Vending Machines: Coin and bill validation, product dispensing confirmation.
  • Automatic Door Systems: Obstacle detection, user presence detection.
  • Industrial Automation: Part counting, conveyor monitoring.

Features

  • Compact Surface Mount Design: Facilitates easy integration into densely populated PCBs.
  • High Resolution Sensing: Provides accurate detection of small objects or subtle changes.
  • Fast Response Time: Enables quick reaction in dynamic applications.
  • Infrared (IR) Technology: Minimizes sensitivity to ambient light variations.
  • Lead-Free (Pb-Free) Construction: Compliant with environmental regulations.

Benefits

  • Increased System Accuracy: Reliable detection improves the precision of controlled processes.
  • Space Saving: The small form factor allows for flexible design options.
  • Reduced Maintenance: Durable construction ensures long-term reliable operation.
  • Simplified Integration: Standard surface mount package eases assembly and reduces manufacturing costs.
  • Environmentally Responsible: Lead-free design contributes to a greener product.

Technical Specifications

The TCUT1200X01 operates using an infrared emitter and a phototransistor detector. It has a peak wavelength of 950 nm. The forward current is typically 20mA. The collector-emitter voltage is typically 30V and the emitter-collector voltage is 5V. Operating temperature ranges from -25°C to +85°C. Its dimensions are optimized for automated assembly and integration into tight spaces. The sensor's response time is designed for real-time applications. The sensor also includes a built-in filter to minimize the effects of ambient light, ensuring reliable performance in varying lighting conditions.

The TCUT1200X01 is ideal for applications where accurate and reliable object detection is critical. Its robust design and efficient performance make it a versatile choice for a wide range of industrial and consumer products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess