EN
  • EN
  • DE

T55A476M6R3C0070

Part No T55A476M6R3C0070
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 47UF 6.3V 1206 / 47 µF Molded Tantalum Polymer Capacitor 6.3 V 1206 (3216 Metric) 70mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum - Polymer Capacitors
Manufacturer Vishay Sprague
Packaging Reel - TR
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 6.3 V
Type Molded
ESR (Equivalent Series Resistance) 70mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Mounting Surface Mount
Case / Package 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 718-2094-1,718-2094-2,718-2094-6
Standard Package 2,000
Win Source Part Number 1328411-T55A476M6R3C0070
Ultra Librarian 3D Model Ultra Librarian T55A476M6R3C0070 CAD Model

Description

The Vishay Sprague T55A476M6R3C0070 is a surface mount, molded tantalum-polymer capacitor with a general-purpose feature.

  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Maximum Seated Height: 0.071" (1.80mm)
  • Capacitance: 47 µF
  • Tolerance: ±20%
  • Voltage Rating: 6.3 V
  • ESR (Equivalent Series Resistance): 70mOhm @ 100kHz
  • Operating Temperature: -55°C to 105°C

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess