EN
  • EN
  • DE

T55A107M6R3C0150

Part No T55A107M6R3C0150
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 100UF 6.3V 1206 / 100 µF Molded Tantalum Polymer Capacitor 6.3 V 1206 (3216 Metric) 150mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Vishay Sprague
Series vPolyTan™ T55
Package Tape & Reel
Product Status Active
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 6.3 V
Type Molded
ESR (Equivalent Series Resistance) 150mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. -
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Lead Spacing -
Manufacturer Size Code A
Ratings -
Features General Purpose
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1359695-T55A107M6R3C0150
Ultra Librarian 3D Model Ultra Librarian T55A107M6R3C0150 CAD Model

Description

The Vishay Sprague 1359695-T55A107M6R3C0150 is a polymer tantalum capacitor designed for general-purpose applications.

  • Capacitance: 100µF ±20%
  • Rated Voltage: 6.3V
  • Equivalent Series Resistance (ESR): 150mOhm @ 100kHz
  • Package: 1206 (3216 Metric) Molded
  • Mounting Type: Surface Mount
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Seated Height: 0.071" (1.80mm)
  • Series: vPolyTan™ T55
  • REACH Affected: Yes
  • ECCN: EAR99
  • Product Status: Active
  • Temperature Range: -55°C to 105°C

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7701 $50.0565
160+ $0.6318 $101.0880
250+ $0.6121 $153.0250
340+ $0.5924 $201.4160
440+ $0.5726 $251.9440
585+ $0.5134 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess