EN
  • EN
  • DE

T55A106M010C0500

Part No T55A106M010C0500
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 10UF 10V 1206 / 10 µF Molded Tantalum Polymer Capacitor 10 V 1206 (3216 Metric) 500mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Vishay Sprague
Series vPolyTan™ T55
Package Tape & Reel
Product Status Active
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 10 V
Type Molded
ESR (Equivalent Series Resistance) 500mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. -
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Lead Spacing -
Manufacturer Size Code A
Ratings -
Features General Purpose
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1359664-T55A106M010C0500
Ultra Librarian 3D Model Ultra Librarian T55A106M010C0500 CAD Model

Description

The Vishay Sprague vPolyTan™ T55 series is a general-purpose molded polymer tantalum capacitor.

  • Capacitance: 10 μF
  • Tolerance: ±20%
  • Rated Voltage: 10V
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.071" (1.80mm)
  • Mounting Type: Surface Mount
  • Package: Tape & Reel
  • ESR: 500mOhm @ 100kHz
  • Temperature Range: -55°C to 105°C
  • REACH: Affected

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6347 $50.7760
195+ $0.5208 $101.5560
300+ $0.5045 $151.3500
410+ $0.4883 $200.2030
530+ $0.4720 $250.1600
710+ $0.4232 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess