EN
  • EN
  • DE

SUR50N03-06P

Part No SUR50N03-06P
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description N-Channel 30-V (D-S) 175C MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 349342-SUR50N03-06P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUR50N03-06P CAD Model

Description

The SUR50N03-06P is an N-Channel power MOSFET manufactured by Vishay Semiconductors. It is specifically designed for high-efficiency switching applications, featuring a low on-resistance and gate charge for reduced power losses. This MOSFET is ideally suited for use in DC-DC converters, power management circuits, and motor control applications where energy efficiency and reliability are critical.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Management Circuits: Implemented in systems requiring efficient power distribution and control.
  • Motor Control Applications: Employed in controlling the speed and torque of electric motors.
  • Synchronous Rectification: Utilized in secondary-side rectification to improve efficiency in switching power supplies.
  • Load Switch: Used as a switch for power distribution.

Features:

  • N-Channel MOSFET: Provides efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves high-frequency performance.
  • Avalanche Rated: Provides robustness against voltage spikes and transient conditions.
  • Fast Switching Speed: Enables high-frequency operation, improving system responsiveness.
  • Lead (Pb)-free plating: Compliant to RoHS directive.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to reduced power losses and improved efficiency in switching applications.
  • Improved System Performance: Fast switching speed and avalanche rating enhance overall system responsiveness and reliability.
  • Increased Reliability: Robust design and avalanche rating provide protection against voltage spikes and transient conditions.
  • Environmentally Compliant: Lead-free plating making it RoHS compliant.
  • Simplified Design: Easy to implement in various power management circuits and control systems.

Specifications:

The SUR50N03-06P has a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of 50A, and a low on-resistance (RDS(on)) of typically 6 mΩ at VGS = 10V. The gate-source threshold voltage (VGS(th)) is between 1V and 2.5V. It comes in a PowerPAK® SO-8 package, designed for efficient heat dissipation and compact PCB layout.

This MOSFET is engineered to meet the rigorous demands of modern power electronics, offering a combination of high efficiency, reliability, and performance. Its low on-resistance and gate charge make it an excellent choice for high-frequency switching applications where minimizing power loss is critical. The PowerPAK® SO-8 package provides excellent thermal performance, allowing for efficient heat dissipation.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4156 $65.9092
15+ $7.7258 $115.8870
24+ $7.4844 $179.6256
32+ $7.2430 $231.7760
42+ $7.0016 $294.0672
56+ $6.2774 $351.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess