EN
  • EN
  • DE
  • IT

SUP50P04-13L-GE3

Part No SUP50P04-13L-GE3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 349289-SUP50P04-13L-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUP50P04-13L-GE3 CAD Model

Description

The SUP50P04-13L-GE3 is a P-Channel power MOSFET manufactured by Vishay Siliconix, optimized for high-efficiency power management applications. This MOSFET is characterized by its low on-state resistance (Rds(on)) and fast switching speeds, rendering it highly effective in various power conversion and control circuits. The 'GE3' suffix confirms its compliance with lead-free and RoHS standards, aligning with environmental regulations.

Applications:

  • Load Switching: Efficiently switches power to different loads in electronic systems.
  • Battery Management Systems (BMS): Used for charging and discharging control in BMS applications.
  • Power Inversion: Acts as a switch within power inverters, converting DC power to AC power.
  • DC-DC Converters: Contributes to efficient power conversion in DC-DC converters.
  • Power Distribution: Aids in distributing power across various components within an electronic device.

Features:

  • Low On-State Resistance (Rds(on)): Minimizes conduction losses for enhanced efficiency.
  • Fast Switching Speed: Enables rapid switching for improved performance.
  • Low Gate Charge (Qg): Reduces switching losses, boosting efficiency further.
  • Lead (Pb)-Free and RoHS Compliant: Meets environmental regulations.
  • TrenchFET® Power MOSFET: Employs Vishay's advanced TrenchFET technology for superior switching characteristics.

Benefits:

  • Increased Efficiency: Low Rds(on) and fast switching speeds result in minimal power loss and high efficiency.
  • Reduced Heat Dissipation: Lower power dissipation translates to less heat generation, simplifying thermal design.
  • Improved System Performance: Fast switching enables higher operating frequencies and improves transient response.
  • Environmentally Responsible: Lead-free and RoHS compliant, minimizing environmental impact.
  • Reliable Operation: Designed for robust and dependable performance in challenging conditions.

Additional Details:

The SUP50P04-13L-GE3 typically comes in a PowerPAK® SO-8 package, known for its excellent thermal conductivity and compact size. Key electrical specifications include the drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and pulsed drain current (Idm). It is vital to consult the manufacturer's datasheet for precise specifications and operating guidelines. Adequate thermal management, such as utilizing heat sinks or optimizing PCB layout for heat dissipation, is crucial, especially when operating at high power levels. Furthermore, carefully selecting the gate drive voltage ensures complete enhancement of the MOSFET while staying within the safe operating limits of Vgs.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Vishay
Lowest to $0.1695
OKI/Metcal
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontroller
Lowest to $5.4784
Toko America Inc.
Need more? Email Us
NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess