EN
  • EN
  • DE

SUM85N02-05P

Part No SUM85N02-05P
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965508-SUM85N02-05P
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SUM85N02-05P CAD Model

Description

The SUM85N02-05P is an N-Channel power MOSFET from Vishay Siliconix designed for high-efficiency switching applications. It features ultra-low on-resistance (RDS(on)) to minimize conduction losses and improve overall system efficiency. This MOSFET is optimized for low voltage operation and delivers high current handling capability, making it ideal for a wide range of power management applications.

Applications

  • Synchronous rectification in power supplies
  • DC-DC converters
  • Battery management systems
  • Motor control
  • Load switching

Features

  • Ultra-low on-resistance (RDS(on)) for minimal conduction losses
  • High current capability
  • Low gate charge (Qg) for efficient switching
  • Avalanche rated
  • Lead (Pb)-free and RoHS compliant

Benefits

  • Increased energy efficiency due to reduced power dissipation
  • High power density in a small footprint
  • Improved system reliability with high avalanche ruggedness
  • Simplified thermal management resulting from low RDS(on)
  • Environmentally friendly

Additional Details

The SUM85N02-05P is supplied in a surface-mount package suitable for automated assembly and high-density board layouts. Its key electrical parameters include a drain-source voltage (VDS) suitable for low-voltage systems, a high continuous drain current (ID) rating, and a gate threshold voltage (VGS(th)) compatible with standard logic-level drive signals. Vishay provides comprehensive datasheets that include detailed electrical characteristics, thermal performance data, and application guidelines, enabling designers to optimize the MOSFET's performance in their specific designs. The ultra-low RDS(on) significantly reduces conduction losses, leading to higher efficiency and reduced heat generation. The low gate charge contributes to reduced switching losses at high frequencies, making it suitable for modern power supply designs. The avalanche rating ensures robust performance under transient conditions. The lead-free and RoHS compliant construction makes it an environmentally friendly component choice.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess